EN
  • EN
  • DE

F6QG2G140P2KA

Part No F6QG2G140P2KA
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173188-F6QG2G140P2KA
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F6QG2G140P2KA CAD Model

Description

The F6QG2G140P2KA is a surface acoustic wave (SAW) filter manufactured by Taiyo Yuden. SAW filters are electronic components used in radio frequency (RF) systems to selectively pass signals within a specific frequency range while rejecting unwanted signals outside that range. They are crucial in various communication devices and systems to ensure clear and reliable signal transmission and reception.

Applications

  • Mobile Communication Devices: Used in cellular phones, smartphones, and other mobile devices for filtering RF signals.
  • Wireless Communication Systems: Employed in wireless LAN (WLAN) devices and other wireless systems to improve signal quality.
  • Base Stations: Integrated into base stations for cellular networks to filter incoming and outgoing signals.
  • GPS Receivers: Used in GPS devices to filter out unwanted signals and improve the accuracy of location tracking.
  • Television Broadcasting: Applied in television broadcasting equipment to filter signals and ensure high-quality video and audio transmission.

Features

  • High Selectivity: Provides precise filtering of signals within a specified frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Offers a small footprint, making it suitable for use in compact electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly on printed circuit boards (PCBs).
  • Reliable Performance: Ensures consistent and dependable performance in various operating conditions.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced Device Performance: Optimizes the performance of RF systems by selectively passing desired signals.
  • Reduced Signal Attenuation: Minimizes signal loss, ensuring efficient signal transmission and reception.
  • Space Saving: Compact size allows for integration into small electronic devices without sacrificing performance.
  • Cost Effective: Provides a cost-efficient solution for filtering RF signals in various applications.

Additional Details

SAW filters, like the F6QG2G140P2KA, operate by converting an electrical signal into a mechanical wave on a piezoelectric substrate. This mechanical wave propagates along the surface of the substrate and is then converted back into an electrical signal. The design of the substrate and the transducers determines the frequency response of the filter. The F6QG2G140P2KA is designed to operate at a specific frequency, offering excellent selectivity and low insertion loss at that frequency. It is typically used in the front-end of RF receivers to filter out unwanted signals and improve the sensitivity of the receiver. Taiyo Yuden is a reputable manufacturer known for producing high-quality electronic components, ensuring the reliability and performance of the F6QG2G140P2KA SAW filter.

You May Also Be Interested in

Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess