EN
  • EN
  • DE

F6QG2G655P2KE-J

Part No F6QG2G655P2KE-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series *
Package Tape & Reel
Product Status Not For New Designs
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 871427-F6QG2G655P2KE-J
Ultra Librarian 3D Model Ultra Librarian F6QG2G655P2KE-J CAD Model

Description

The F6QG2G655P2KE-J is a Surface Acoustic Wave (SAW) filter produced by Taiyo Yuden. SAW filters are critical components in radio frequency (RF) systems, used to selectively pass signals within a specific frequency range while attenuating signals outside of that range. This particular model is designed for applications requiring precise filtering and minimal signal loss. They are commonly used in wireless communication devices to ensure optimal performance and signal integrity.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices to filter out unwanted RF signals and improve signal quality.
  • Wireless LAN (WLAN) Systems: Integrated into WLAN devices such as routers and access points to enhance signal clarity and reduce interference.
  • Bluetooth Devices: Employed in Bluetooth-enabled devices to filter and optimize the RF signal for reliable communication.
  • IoT Devices: Used in various Internet of Things (IoT) devices to improve the reliability of wireless data transmission.
  • Automotive Communication Systems: Applied in automotive wireless communication systems for applications like keyless entry and remote start.

Features

  • High Selectivity: Provides precise filtering of signals within a narrow frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Designed with a small footprint for use in miniaturized electronic devices.
  • Surface Mount Technology (SMT): Facilitates easy and efficient mounting on printed circuit boards (PCBs).
  • Stable Performance: Offers reliable and consistent performance across a range of operating temperatures.

Benefits

  • Improved Signal Clarity: Reduces noise and interference, leading to clearer and more reliable wireless communication.
  • Enhanced Device Performance: Optimizes the performance of wireless devices by selectively filtering RF signals.
  • Increased Reliability: Ensures consistent performance in various operating conditions, reducing the risk of signal degradation.
  • Reduced Size and Weight: Compact design allows for integration into smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a cost-efficient way to improve signal quality in wireless communication systems.

Additional Details

SAW filters like the F6QG2G655P2KE-J operate by converting an electrical signal into a mechanical wave on a piezoelectric substrate. This wave propagates along the surface of the substrate and is then converted back into an electrical signal. The design of the transducers on the substrate determines the filter's frequency response. The F6QG2G655P2KE-J is engineered to meet specific frequency requirements, offering excellent selectivity and minimal insertion loss at the designated frequency. This makes it an ideal choice for applications where precise filtering and efficient signal transmission are essential. Taiyo Yuden's commitment to quality ensures that this SAW filter provides consistent and dependable performance in demanding wireless communication applications.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3186 $50.9760
385+ $0.2614 $100.6390
595+ $0.2533 $150.7135
820+ $0.2451 $200.9820
1,060+ $0.2369 $251.1140
1,415+ $0.2124 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,580 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess