EN
  • EN
  • DE

FAR-D6NH-1G9600-M1Z6-Z

Part No FAR-D6NH-1G9600-M1Z6-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 9SMD NO LEAD / RF Duplexer 9-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel
Product Status Not For New Designs
Type Duplexer
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 452868-FAR-D6NH-1G9600-M1Z6-Z
Ultra Librarian 3D Model Ultra Librarian FAR-D6NH-1G9600-M1Z6-Z CAD Model

Description

The 452868-FAR-D6NH-1G9600-M1Z6-Z is a RF multiplexer from Taiyo Yuden's D6 series.

  • Manufacturer: Taiyo Yuden
  • Series: D6
  • Type: RF Multiplexer, Duplexer
  • Mounting Type: Surface Mount
  • Package: 9-SMD, No Lead
  • Standard Package: 3,000 pcs
  • Application: RF and Wireless
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS Code: 8541.60.0080
  • Lifecycle Status: Not for New Designs

You May Also Be Interested in

Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us
Pulse
1608 LTE CPL TYPEKH
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess