EN
  • EN
  • DE

FAR-F5KA-836M50-D4DF-Z

Part No FAR-F5KA-836M50-D4DF-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 836.5MHZ GSM850/CDMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 836.5MHz
Bandwidth 25MHz
Insertion Loss 1.9dB
Applications Cellular, CDMA
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 122050-FAR-F5KA-836M50-D4DF-Z
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAR-F5KA-836M50-D4DF-Z CAD Model

Description

FAR-F5KA-836M50-D4DF-Z Description

This component, the FAR-F5KA-836M50-D4DF-Z, is designed for critical RF and microwave applications where high-frequency accuracy is paramount.

  • Applications:
    • Telecommunications infrastructure
    • Microwave ovens
    • Automotive radar systems
    • High-precision instrumentation
  • Features and Benefits:
    • Superior frequency fidelity
    • Robust design to withstand challenging environments
    • Enhanced energy efficiency
    • Compact size, facilitating streamlined integration
  • Additional Details:
    • Frequency range: 836.5 MHz
    • Operating Temperature: -25°C to +80°C

You May Also Be Interested in

Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.5960
Qualcomm
FILTER SAW 864.00MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW FRONTEND / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.0585
Qualcomm
MOBILE SAW FILTER 1411 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,830 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess