EN
  • EN
  • DE

FBM3216HS850-T

Part No FBM3216HS850-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058600-FBM3216HS850-T
Categories OEM Parts(F-I)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBM3216HS850-T CAD Model

Description

The FBM3216HS850-T is a ferrite bead manufactured by Taiyo Yuden, designed for noise suppression in electronic circuits. It is a surface mount device (SMD) commonly used to filter out high-frequency noise, reducing electromagnetic interference (EMI) in various applications. This particular model offers a balance of impedance and DC resistance, making it suitable for a wide range of circuits.

Applications:

  • Noise filtering in power supplies
  • EMI suppression in signal lines (USB, HDMI, etc.)
  • Decoupling in digital circuits
  • Noise reduction in automotive electronics
  • EMI filtering in consumer electronics

Features:

  • Surface mount device (SMD) for automated assembly
  • High impedance at high frequencies
  • Low DC resistance to minimize signal attenuation
  • Excellent EMI suppression characteristics
  • Compact 3216 package size
  • RoHS compliant

Benefits:

  • Effective EMI/RFI suppression: Filters out unwanted noise, improving signal integrity and reducing interference.
  • Improved circuit reliability: Minimizes noise-related errors and increases the robustness of electronic circuits.
  • Simplified circuit design: Provides an easy-to-implement solution for noise filtering.
  • Space-saving design: The compact size is ideal for densely populated circuit boards.
  • Cost-effective solution: Offers a high level of noise suppression at a competitive price.

Technical Specifications: The FBM3216HS850-T offers an impedance of 85 ohms at 100 MHz. Consult the Taiyo Yuden datasheet for complete impedance characteristics, DC resistance, rated current, and other relevant specifications. It adheres to the 3216 SMD package dimensions.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess