EN
  • EN
  • DE

FI168L062005-T

Part No FI168L062005-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description RF FILTER LOW PASS 620MHZ 0603 / 620MHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 1.2dB 0603 (1608 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Taiyo Yuden
Series FI
Package Tape & Reel
Product Status Obsolete
Frequency 620MHz Center
Bandwidth 300MHz
Filter Type Low Pass
Ripple 1.4dB
Insertion Loss 1.2dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 4 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names FI168L062005T,587-2216-6,587-2216-2,587-2216-1
Standard Package 4,000
Win Source Part Number 1059173-FI168L062005-T
Ultra Librarian 3D Model Ultra Librarian FI168L062005-T CAD Model

Description

This is a Taiyo Yuden RF filter that has a frequency of 620MHz center.

  • Manufacturer: Taiyo Yuden
  • Filter Type: Low Pass
  • Frequency: 620MHz (Center)
  • Insertion Loss: 1.2dB
  • Ripple: 1.4dB
  • Bandwidth: 300MHz
  • Package: 0603 (1608 Metric), 4 PC Pad
  • Mounting Type: Surface Mount
  • Supplied On: Tape and Reel
  • Size: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Height: 0.020" (0.50mm)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess