EN
  • EN
  • DE

GTEYSR2SXXX

Part No GTEYSR2SXXX
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824464-GTEYSR2SXXX
Ultra Librarian 3D Model Ultra Librarian GTEYSR2SXXX CAD Model

Description

The Taiyo Yuden GTEYSR2SXXX is a high-performance multilayer ceramic capacitor (MLCC) designed for demanding applications. These capacitors are known for their reliability, high capacitance values, and compact size. They are typically used in power supplies, decoupling circuits, and other critical electronic systems.

Applications

  • Power Supplies: Used for input and output filtering, smoothing voltage ripples and ensuring stable power delivery.
  • Decoupling Circuits: Provides local decoupling for integrated circuits, reducing noise and improving circuit performance.
  • DC-DC Converters: Used in various stages of DC-DC converters for filtering and energy storage.
  • Voltage Regulators: Improves stability and reduces output noise in voltage regulation circuits.
  • High-Frequency Circuits: Suitable for high-frequency applications due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Features

  • High Capacitance Value: Provides significant capacitance in a small package size.
  • Low ESR: Low Equivalent Series Resistance minimizes power losses and heat generation, improving efficiency.
  • Low ESL: Low Equivalent Series Inductance reduces impedance at high frequencies, enhancing performance.
  • High Reliability: Designed for long-term reliability and stable performance under various operating conditions.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient use of PCB space.

Benefits

  • Improved Circuit Performance: Reduces noise and improves stability in power supplies and other circuits.
  • Increased Efficiency: Low ESR minimizes power losses, improving the overall efficiency of electronic systems.
  • Reduced Board Space: High capacitance value in a small package saves valuable PCB space.
  • Enhanced Reliability: High-quality construction ensures long-term reliability and stable performance.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs and improving production efficiency.

Additional Details

The GTEYSR2SXXX series is available in various case sizes, voltage ratings, and capacitance values to meet diverse application requirements. These capacitors typically utilize X5R or X7R dielectric materials, providing stable performance over a wide temperature range. Specific models may have voltage ratings ranging from a few volts to several hundred volts, and capacitance values from picofarads to microfarads. They are widely used in consumer electronics, industrial equipment, and automotive applications. The robust construction and high-quality materials ensure reliable operation in harsh environments.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4126 $68.4756
13+ $9.3647 $121.7411
20+ $9.0725 $181.4500
27+ $8.7792 $237.0384
35+ $8.4869 $297.0415
46+ $7.6091 $350.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess