EN
  • EN
  • DE

HKQ0603S18NH-T

Part No HKQ0603S18NH-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 18NH 140MA 1.05OHM SMD / 18 nH Unshielded Multilayer Inductor 140 mA 1.05Ohm Max 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Product Status Obsolete
Type Multilayer
Material - Core Ceramic
Inductance 18 nH
Tolerance ±3%
Current Rating (Amps) 140 mA
Shielding Unshielded
DC Resistance (DCR) 1.05Ohm Max
Q @ Freq 11 @ 500MHz
Frequency - Self Resonant 2.3GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500 MHz
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.013" (0.33mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number HKQ0603S18NHT,587-2324-6,LG HKQ0603S18NH-T,587-2324-1,587-2324-2
Standard Package 15,000
Win Source Part Number 1327523-HKQ0603S18NH-T
Ultra Librarian 3D Model Ultra Librarian HKQ0603S18NH-T CAD Model

Description

The Taiyo Yuden HKQ0603S18NH-T is a fixed inductor that belongs to the multilayer type.

  • Type: Multilayer
  • Package: Reel - TR
  • Shielding: Unshielded
  • Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Inductance: 18 nH
  • Height - Seated (Max): 0.013" (0.33mm)
  • Mounting Type: Surface Mount
  • Tolerance: ±3%
  • Material - Core: Ceramic
  • Q @ Freq: 11 @ 500MHz
  • Frequency - Self Resonant: 2.3GHz
  • DC Resistance (DCR): 1.05Ohm Max
  • Supplier Device Package: 0201 (0603 Metric)
  • Temperature Range: -55°C ~ 125°C
  • ECCN: EAR99
  • Current Rating (Amps): 140 mA
  • Inductance Frequency - Test: 500 MHz
  • Status: Obsolete
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess