EN
  • EN
  • DE

K6QZ2G140Q3ZC-Z

Part No K6QZ2G140Q3ZC-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description SAW QUADPLEXER LTE BAND 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series K6
Package Tape & Reel
Product Status Not For New Designs
Type Quadplexer
Frequency Bands (Low / High) 1GHz / 5GHz
Low Band Attenuation (min / max dB) 55.00dB / 57.00dB
High Band Attenuation (min / max dB) 57.00dB / 58.00dB
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 876302-K6QZ2G140Q3ZC-Z
Ultra Librarian 3D Model Ultra Librarian K6QZ2G140Q3ZC-Z CAD Model

Description

The 876302-K6QZ2G140Q3ZC-Z is a quadplexer from Taiyo Yuden's K6 series.

  • Application: RF and wireless
  • Frequency Range: 1GHz to 5GHz
  • Low Band Attenuation: 55.00dB to 57.00dB
  • High Band Attenuation: 57.00dB to 58.00dB
  • Mounting Type: Surface Mountable
  • Package: 1008 (2520 Metric)
  • Standard Package: 3,000 pcs
  • MSL: 1 (unlimited)
  • Note: This product is not for new designs.

You May Also Be Interested in

Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 1710-1880/2500-2690MHZ DPX
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJA
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHM
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6945 $50.8350
75+ $1.3904 $104.2800
115+ $1.3469 $154.8935
155+ $1.3035 $202.0425
200+ $1.2600 $252.0000
270+ $1.1297 $305.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess