EN
  • EN
  • DE
  • IT

LK16085R6K-T

Part No LK16085R6K-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 5.6UH 10MA 1.1 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 5.6μH
Tolerance ±10%
Current Rating 10mA
DC Resistance (DCR) 1.1 Ohm Max
Q @ Freq 35 @ 4MHz
Frequency - Self Resonant 22MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 4MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1052581-LK16085R6K-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LK16085R6K-T CAD Model

Description

The Taiyo Yuden electronic component with Win Source Part Number 1052581-LK16085R6K-T is a multilayer inductor that is suitable for use in a variety of electronic devices.

  • Current Rating: 10mA
  • Inductance: 5.6μH
  • Height: 0.037" (0.95mm)
  • Mounting: SMD (SMT) technology
  • Tolerance: ±10%
  • Q @ Freq: 35 @ 4MHz
  • Frequency - Self-Resonant: 22MHz
  • DC Resistance (DCR): 1.1 Ohm Max
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: balance

You May Also Be Interested in

Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
Abracon LLC
FIXED IND 560UH 230MA 3.62OHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82UH 120MA 7 OHM SMD
Need more? Email Us
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.3900
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.0001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess