The LMNP06DB220M is a common mode choke manufactured by Taiyo Yuden. This component is designed to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can degrade the performance of electronic circuits. It is commonly used in signal and power line filtering applications.
Applications
- USB lines
- HDMI lines
- Audio lines
- Power lines
- General signal lines requiring noise suppression
Features
- High common mode impedance
- Low differential mode impedance
- Small size
- Surface mount technology (SMT)
- Excellent common mode noise suppression
Benefits
- Reduces EMI noise in electronic circuits
- Improves signal integrity
- Enhances the reliability of electronic devices
- Facilitates compact designs
- Helps meet EMC compliance standards
Additional Details
The LMNP06DB220M features an inductance value of 22 µH, which contributes to its effectiveness in suppressing common mode noise. Its compact size allows for integration into densely populated circuit boards, making it suitable for portable devices and other space-constrained applications. The device is designed for surface mount technology (SMT), enabling efficient and automated assembly. It is built to withstand a wide range of operating temperatures, typically from -40°C to +85°C, ensuring reliability in various environmental conditions. This common mode choke is often employed in consumer electronics, industrial equipment, and automotive systems where electromagnetic compatibility (EMC) is a critical requirement. By minimizing common mode noise, the LMNP06DB220M helps prevent signal degradation and ensures the proper functioning of sensitive electronic components, ultimately enhancing the overall performance and longevity of the end product.
Taiyo Yuden's LMNP06DB220M is engineered to provide high performance in a small package, making it an ideal solution for manufacturers seeking to improve the EMC performance of their products without sacrificing valuable board space. The choke's robust design and precise specifications make it a reliable choice for a wide variety of applications where signal integrity and noise suppression are paramount.