EN
  • EN
  • DE

LQMAMK2520T1R0M

Part No LQMAMK2520T1R0M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor SMD Highcurrent Metal Core 1.0UH20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070803-LQMAMK2520T1R0M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQMAMK2520T1R0M CAD Model

Description

The LQMAMK2520T1R0M is a multilayer chip inductor manufactured by Taiyo Yuden. It is designed for use in various high-frequency applications, especially those requiring small size and high Q characteristics. This inductor is part of the LQMAMK series, which is known for its excellent performance in impedance matching and filtering circuits.

Applications

  • RF circuits in smartphones and tablets
  • Wireless LAN modules (Wi-Fi, Bluetooth)
  • High-frequency impedance matching
  • RF filters and baluns
  • Tuners and VCOs (Voltage Controlled Oscillators)

Features

  • Compact Size: 2.5mm x 2.0mm footprint, ideal for space-constrained applications.
  • High Q Value: Provides low losses and improved efficiency in RF circuits.
  • Tight Tolerance: Ensures consistent performance and simplifies circuit tuning.
  • Excellent SRF (Self-Resonant Frequency): Allows for operation at high frequencies.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Enhanced RF Performance: High Q value minimizes signal loss and improves signal integrity.
  • Miniaturization: Small size allows for denser circuit designs.
  • Stable Operation: Excellent temperature stability ensures consistent performance across varying conditions.
  • Easy Integration: Suitable for reflow soldering, facilitating automated assembly.
  • Improved Battery Life: Higher efficiency leads to reduced power consumption in wireless devices.

Additional Details

The LQMAMK2520T1R0M inductor has an inductance value of 1.0 µH (microhenry). It utilizes a multilayer construction to achieve high Q and stable electrical characteristics. The inductor is designed to operate over a wide temperature range, typically from -55°C to +125°C. Its high self-resonant frequency allows it to be used effectively in high-frequency circuits. The part is commonly used in impedance matching networks to optimize power transfer and reduce signal reflections. It's supplied in tape and reel packaging for automated placement and soldering. This component is crucial for ensuring efficient and reliable performance in modern wireless communication devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1325 $58.3000
1,065+ $0.1088 $115.8720
1,645+ $0.1053 $173.2185
2,270+ $0.1020 $231.5400
2,935+ $0.0986 $289.3910
3,925+ $0.0884 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380,425 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess