EN
  • EN
  • DE

MAMK2520T3R3M

Part No MAMK2520T3R3M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 3.3UH 1.7A 156 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 3.3μH
Tolerance ±20%
Current Rating 1.7A
Current - Saturation 1.8A
DC Resistance (DCR) 156 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 1065669-MAMK2520T3R3M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MAMK2520T3R3M CAD Model

Description

The MAMK2520T3R3M is a power inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering.

Applications

  • DC-DC Converters: Used as the main inductor in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Amplifiers: Provides filtering and energy storage in power amplifier circuits.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage.
  • Mobile Devices: Power management in smartphones, tablets, and other portable devices.
  • Point of Load (POL) Converters: Provides local voltage regulation for sensitive electronic components.

Features

  • Inductance Value: 3.3 μH (Microhenries).
  • Tolerance: Typically ±20% inductance tolerance.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Small Size: Compact 2.5 x 2.0 x 1.2 mm package.
  • High Current Capability: Supports high saturation current.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance.

Benefits

  • Efficient Power Conversion: Low DCR reduces power loss and improves overall converter efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference with other components.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Designed for stable performance over a wide range of operating conditions.
  • High Current Handling: Capable of handling high currents without saturation, ensuring stable operation.

Additional Details

The MAMK2520T3R3M inductor utilizes a ferrite core material, which contributes to its high saturation current and low core losses. Its shielded construction helps to minimize electromagnetic interference (EMI) and allows for denser board layouts. The inductor's small size and high performance make it ideal for use in a wide variety of power supply applications. It is designed to operate over a wide temperature range and is compliant with RoHS standards.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,265+ $0.0791 $100.0615
1,960+ $0.0766 $150.1360
2,700+ $0.0741 $200.0700
3,490+ $0.0717 $250.2330
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess