EN
  • EN
  • DE

MCF12102H900-T

Part No MCF12102H900-T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 150MA 2LN 90 OHM SMD  /  2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 150mA DCR 2.5Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Taiyo Yuden
Series MC
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 90 Ohms @ 100 MHz
Current Rating (Max) 150mA
DC Resistance (DCR) (Max) 2.5Ohm
Voltage Rating - DC 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Dimension 0.049" L x 0.039" W (1.25mm x 1.00mm)
Height (Max) 0.026" (0.65mm)
Package / Case 0504 (1210 Metric), 4 Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names LR MCF12102H900-T,MCF12102H900T,MCF12102H900-T-ND,587-6166-6,587-6166-2,587-6166-1
Standard Package 5,000
Win Source Part Number 957896-MCF12102H900-T
Ultra Librarian 3D Model Ultra Librarian MCF12102H900-T CAD Model

Description

The Taiyo Yuden MCF12102H900-T is a high-quality common mode choke designed for signal line filtering.

  • Maximum Current Rating: 150mA
  • Voltage Rating: DC 5V
  • Standard Package: 5,000
  • Mounting Type: SMD (SMT)
  • Filter Type: Signal Line
  • Impedance: 90 Ohms @ 100 MHz
  • DC Resistance (DCR) (Max): 2.5Ohm
  • Height (Max): 0.026" (0.65mm)
  • Number of Lines: 2
  • Package/Case: 0504 (1210 Metric), 4 Lead
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Approval Agency: None
  • Manufacturer: Taiyo Yuden

You May Also Be Interested in

Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess