EN
  • EN
  • DE
  • IT

NR3010T6R8M

Part No NR3010T6R8M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 6.8UH 630MA 360 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±20%
Current Rating 630mA
Current - Saturation 610mA
DC Resistance (DCR) 360 mOhm Max
Frequency - Self Resonant 46MHz
Temperature Range - Operating -25°C to 120°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 045332-NR3010T6R8M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian NR3010T6R8M CAD Model

Description

The Taiyo Yuden NR3010T6R8M is a wirewound inductor from Taiyo Yuden.

  • Current Rating: 630mA
  • Inductance: 6.8μH
  • Temperature Range: -25°C to 120°C
  • Core: Ferrite
  • Tolerance: ±20%
  • Frequency - Self-Resonant: 46MHz
  • Frequency - Test: 100kHz
  • Height - Seated (max): 0.039" (1.00mm)
  • Mounting: Surface Mount Device (SMD)
  • Packaging: Reel - TR
  • Popularity: Medium
  • Supply and demand status: Balanced

You May Also Be Interested in

Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2493 $51.1065
490+ $0.2046 $100.2540
760+ $0.1982 $150.6320
1,045+ $0.1918 $200.4310
1,350+ $0.1854 $250.2900
1,810+ $0.1662 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,662 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess