EN
  • EN
  • DE

NRS5014T100MNG

Part No NRS5014T100MNG
Manufacturer Taiyo Yuden
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 755401-NRS5014T100MNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRS5014T100MNG CAD Model

Description

The NRS5014T100MNG is a shielded power inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic equipment.
  • Filtering Circuits: Used to filter noise and ripple in power supply circuits.
  • Mobile Devices: Used in power management circuits in smartphones, tablets, and other portable devices.
  • LED Lighting: Used in LED lighting systems for efficient power conversion.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Handles high current loads without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • High Efficiency: Low DCR minimizes power losses, resulting in high efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Designed for stable and reliable operation over a wide range of conditions.

Technical Specifications: The NRS5014T100MNG typically comes in a 5.0 x 5.0 x 1.4mm package. Key parameters include inductance (10uH), DC resistance (DCR), saturation current, and rated current. Refer to the datasheet for specific values. The inductor is designed for operation over a specified temperature range.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess