EN
  • EN
  • DE

NRS6045T6R3MMGKV

Part No NRS6045T6R3MMGKV
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 6.3UH 3A 46.8 MOHM SMD / 6.3 µH Shielded Drum Core, Wirewound Inductor 3 A 46.8mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.3 µH
Tolerance ±20%
Current Rating (Amps) 3 A
Current - Saturation (Isat) 3.6A
Shielding Shielded
DC Resistance (DCR) 46.8mOhm Max
Frequency - Self Resonant 15MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max) 0.177" (4.50mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-6115-6,NRS6045T6R3MMGKV-ND,587-6115-2,LM NRS6045T 6R3MMGKV,587-6115-1
Standard Package 1,500
Win Source Part Number 1327505-NRS6045T6R3MMGKV
Ultra Librarian 3D Model Ultra Librarian NRS6045T6R3MMGKV CAD Model

Description

The Taiyo Yuden 1327505-NRS6045T6R3MMGKV is a drum core, wirewound, shielded inductor, coil, choke with a size/dimension of 0.236" L x 0.236" W (6.00mm x 6.00mm) and an inductance of 6.3 μH.

  • Type: Drum core, wirewound, shielded
  • Size/Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
  • Inductance: 6.3 μH
  • Maximum Seated Height: 0.177" (4.50mm)
  • Tolerance: ±20%
  • AEC-Q200 Ratings: Yes
  • Core Material: Ferrite
  • Current Rating: 3 A
  • DC Resistance (DCR): 46.8mOhm Max

You May Also Be Interested in

Others
Lowest to $0.6722
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Delta Electronics
Lowest to $2.1691
XFMRS Inc.
INDUCTOR
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Bourns Inc.
Lowest to $0.3444
Bourns Inc.
Lowest to $0.4701
Bourns Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2201 $50.6230
555+ $0.1806 $100.2330
860+ $0.1750 $150.5000
1,185+ $0.1693 $200.6205
1,530+ $0.1637 $250.4610
2,045+ $0.1468 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess