EN
  • EN
  • DE

NRS8040T1R4NJGJ

Part No NRS8040T1R4NJGJ
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 1.4UH 7A 9.1 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1.4μH
Tolerance ±30%
Current Rating 7A
Current - Saturation 10A
DC Resistance (DCR) 9.1 mOhm Max
Frequency - Self Resonant 63MHz
Temperature Range - Operating -25°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 109186-NRS8040T1R4NJGJ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian NRS8040T1R4NJGJ CAD Model

Description

The Taiyo Yuden NRS8040T1R4NJGJ is a high-quality wirewound inductor that is designed for use in a variety of applications.

  • Manufacturer: Taiyo Yuden
  • Type: Wirewound Inductor
  • Current Rating: 7A
  • Inductance: 1.4μH
  • Mounting: SMD (SMT)
  • Tolerance: ±30%
  • Temperature Range: -25°C to 125°C
  • DC Resistance: 9.1 mOhm Max
  • Packaging: Reel
  • Quantity: 1k pcs

Order now to get the best price on this high-quality inductor.

You May Also Be Interested in

Delta Electronics
Lowest to $2.1691
Bourns Inc.
Lowest to $0.3737
Bourns Inc.
Lowest to $0.3444
Bourns Inc.
Lowest to $0.4701
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2600 $50.7000
470+ $0.2133 $100.2510
730+ $0.2066 $150.8180
1,000+ $0.2000 $200.0000
1,295+ $0.1933 $250.3235
1,735+ $0.1733 $300.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess