EN
  • EN
  • DE

PFFK2125T207AL-T

Part No PFFK2125T207AL-T
Manufacturer Taiyo Yuden
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273448-PFFK2125T207AL-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFFK2125T207AL-T CAD Model

Description

The PFFK2125T207AL-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are designed for applications demanding precise impedance matching, a high Q-factor for minimal signal loss, and a compact form factor for space-constrained designs. They are commonly found in mobile communication devices, wireless LAN systems, and various other high-frequency circuits.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for RF circuit impedance matching and filtering.
  • Wireless LAN Devices: Employed in wireless routers, access points, and WLAN cards to optimize signal transmission and reception.
  • Bluetooth Modules: Implemented for impedance matching and filtering to ensure reliable Bluetooth communication.
  • High-Frequency Circuits: Utilized in RF filters, impedance matching networks, and resonance circuits where precise inductance is critical.
  • IoT (Internet of Things) Devices: Integrated into wireless communication modules for efficient signal processing in IoT applications.

Features

  • Small Form Factor: The 2125 size (2.1mm x 2.5mm) allows for high-density mounting on printed circuit boards (PCBs), enabling compact device designs.
  • High Q-Factor: Provides excellent performance in high-frequency circuits by minimizing energy loss and signal distortion.
  • Tight Tolerance: Ensures consistent performance across different inductors, leading to more predictable circuit behavior and reliable operation.
  • Excellent Solderability: Compatible with standard soldering processes, facilitating easy integration into existing manufacturing workflows.
  • RoHS Compliant: Manufactured to be environmentally friendly, adhering to lead-free construction standards for reduced environmental impact.

Benefits

  • Improved Signal Quality: The high Q-factor contributes to minimizing signal loss and distortion, resulting in clearer and more reliable signal transmission.
  • Compact Design: The small size enables the miniaturization of electronic devices, allowing for smaller and more portable product designs.
  • Reliable Performance: The tight tolerance ensures consistent and predictable operation, minimizing variations in circuit behavior and enhancing overall system reliability.
  • Reduced Power Consumption: Efficient impedance matching helps minimize power loss, contributing to more energy-efficient devices and longer battery life.
  • Easy Integration: Compatible with standard SMT (Surface Mount Technology) assembly processes, streamlining the manufacturing process and reducing production costs.

Additional Details

The specific inductance value is 200nH. The "-T" suffix indicates that the component is supplied in tape and reel packaging, optimized for automated assembly equipment. These inductors are typically employed in circuits operating in the MHz to GHz frequency range. They are particularly well-suited for applications where a low DC resistance and a high SRF (Self-Resonant Frequency) are critical design parameters. The internal construction incorporates a ceramic core and precision-wound fine wire, resulting in stable inductance and enhanced Q characteristics, ensuring consistent performance in demanding high-frequency applications.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess