EN
  • EN
  • DE

REUCN053CK010B-2

Part No REUCN053CK010B-2
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 293068-REUCN053CK010B-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REUCN053CK010B-2 CAD Model

Description

The REUCN053CK010B-2 is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is specifically designed for high-frequency applications where space is limited and reliable performance is essential. Taiyo Yuden's REUCN series is known for its excellent electrical properties and durable construction.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets for impedance matching and filtering in RF circuits.
  • Wireless LAN (WLAN) Systems: Employed in Wi-Fi modules and routers for efficient signal transmission and reception.
  • Bluetooth Devices: Integrated into Bluetooth modules for impedance matching and filtering.
  • RF Front-End Modules: Used in RF front-end modules for filtering and impedance matching.
  • High-Frequency Circuits: Suitable for various high-frequency circuits requiring compact and reliable inductors.

Features

  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Q Value: Offers a high Q value, resulting in low losses and efficient performance in RF circuits.
  • Tight Tolerance: Provides tight inductance tolerance for consistent performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction enhances reliability and performance.

Benefits

  • Improved Signal Quality: High Q value and tight tolerance contribute to improved signal quality in RF applications.
  • Reduced Power Consumption: Efficient performance minimizes power losses in wireless communication devices.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures long-term reliability in demanding environments.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details

The REUCN053CK010B-2 typically features a ceramic core and utilizes advanced manufacturing techniques to achieve its superior electrical characteristics. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor's inductance value is 10nH, and it meets RoHS compliance standards.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess