EN
  • EN
  • DE

RM04JTN223

Part No RM04JTN223
Manufacturer Taiyo Yuden
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123875-RM04JTN223
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM04JTN223 CAD Model

Description

The Taiyo Yuden RM04JTN223 is a thick film chip resistor. This resistor is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. It provides a stable and reliable resistance value and is suitable for automated assembly processes.

Applications

  • Current Limiting: Used for limiting current in various electronic circuits.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Utilized as pull-up or pull-down resistors for digital logic circuits.
  • Feedback Resistors: Integrated into feedback loops in amplifiers and other circuits.
  • General-Purpose Resistor Applications: Suitable for a wide range of general-purpose resistor applications in electronic devices.

Features

  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) assembly.
  • Thick Film Construction: Constructed using thick film technology for reliable performance.
  • Compact Size: Small form factor for space-constrained applications.
  • Stable Resistance Value: Provides a stable resistance value over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits

  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Reliable Performance: Thick film construction ensures reliable performance.
  • Space Saving: Small size allows for high-density circuit designs.
  • Wide Range of Applications: Suitable for a wide variety of electronic applications.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details

The RM04JTN223 has a resistance value of 22 kOhms, indicated by the '223' code (22 x 10^3 Ohms). The 'RM04' indicates a specific package size, typically 0402. The 'J' denotes a tolerance of ±5%. The termination is usually Nickel barrier with solder plating. It is designed to operate within a specific power rating, typically 1/16W or 1/10W, depending on the manufacturer's specifications. It's critical to consult the datasheet from Taiyo Yuden to confirm the specific operating characteristics, including voltage rating and temperature coefficient of resistance (TCR). These resistors are commonly used in various electronic devices from consumer electronics to industrial equipment.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess