EN
  • EN
  • DE

TBPS1R101K315H5Q

Part No TBPS1R101K315H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 100 OHM 10% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 100
Resistance Tolerance ±10%
B Value Tolerance ±3%
B25/50 3157K
B25/85 3150K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 63mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 212603-TBPS1R101K315H5Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS1R101K315H5Q CAD Model

Description

The Taiyo Yuden 212603-TBPS1R101K315H5Q is a sensor/transducer component that is designed for various applications.

  • Resistance @ 25°C: 100 ohms
  • Tolerance: ±10%
  • Mounting: Easy to mount and can be used on a printed circuit board
  • Maximum Power Dissipation: 63mW
  • Temperature Range: -55°C to 125°C
  • Status: Obsolete
  • Popularity: Low

You May Also Be Interested in

Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess