EN
  • EN
  • DE

TBPS1R102J410H5Q

Part No TBPS1R102J410H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 1K OHM 5% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 1k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 4034K
B25/85 4100K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 63mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 212604-TBPS1R102J410H5Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS1R102J410H5Q CAD Model

Description

The 212604-TBPS1R102J410H5Q is a sensor and transducer product manufactured by Taiyo Yuden.

  • Supply and Demand Status: Balanced
  • Packaging: Reel
  • Mounting: SMD (SMT)
  • Dimension: 0603 (1608 Metric)
  • Maximum Power Dissipation: 63mW
  • Description: This product is ideal for use in various applications that require a resistance of 1k ohms @ 25°C. It is also commonly used in sensors and transducers applications.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 20OHMS 2AMPS STR
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3574K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Vishay
THERM NTC 47KOHM 4090K PROBE
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
TDK Corporation
NTC,10K,1%,0603,150C,AEC-Q200,EC
Lowest to $0.0685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess