EN
  • EN
  • DE
  • IT

TMK021CG1R7BK-W

Part No TMK021CG1R7BK-W
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 1.7PF 25V NP0 008004  /  1.7 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Capacitance 1.7 pF
Tolerance ±0.1pF
Voltage - Rated 25V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 008004 (0201 Metric)
Dimension 0.010" L x 0.005" W (0.25mm x 0.13mm)
Thickness (Max) 0.006" (0.14mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names TMK021CG1R7BK-W-ND,587-TMK021CG1R7BK-WCT,587-TMK021CG1R7BK-WDKR,RM TMK021 CG1R7BK-W,TMK021CG1R7BKW,587-TMK021CG1R7BK-WTR
Standard Package 50,000
Win Source Part Number 960243-TMK021CG1R7BK-W
Ultra Librarian 3D Model Ultra Librarian TMK021CG1R7BK-W CAD Model

Description

The Taiyo Yuden M series TMK021CG1R7BK-W is a ceramic capacitor.

  • Capacitance: 1.7pF
  • Tolerance: ±0.1pF
  • Rated Voltage: 25V
  • Temperature Coefficient: C0G, NP0
  • Thickness: 0.006 inches (0.14mm)
  • Package/Case: 008004 (0201 metric)
  • Application: This capacitor is perfect for general-purpose applications that require a small size and high reliability.

You May Also Be Interested in

Murata Electronics North America
CAP CER 10000PF 50V C0G/NP0 1206 / 10000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 0.068UF 25V X5R 0603 / 0.068 μF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.22UF 10V X7R 0603
Need more? Email Us
Kemet
CAP CER 4.7UF 50V X5R 1206
Lowest to $0.1318
Murata Electronics North America
CAP CER MLCC / 2200 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0296
Murata Electronics North America
CAP CER MLCC / 100 μF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Lowest to $0.2136
Rohm Semiconductor
CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0067
Pulse
CAP CER 5600PF 50V X7R 0603 / 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess