EN
  • EN
  • DE

TMK325F225ZH3T

Part No TMK325F225ZH3T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Taiyo Yuden
Win Source Part Number 218441-TMK325F225ZH3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMK325F225ZH3T CAD Model

Description

The TMK325F225ZH3T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed to provide a stable capacitance value across a wide range of operating conditions, making it suitable for use in various electronic devices and circuits. Its compact size and reliable performance contribute to its widespread use.

Applications

  • Smartphones and tablets
  • Laptop computers
  • Consumer electronics (TVs, audio systems)
  • Power supplies
  • Automotive electronics
  • Industrial control systems
  • Decoupling applications
  • Filtering applications

Features

  • Capacitance: 2.2 µF
  • Voltage Rating: 16 VDC
  • Temperature Characteristics: X5R
  • Tolerance: ±20%
  • Size Code: 1210 (3225 Metric)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance Value: Provides a significant capacitance value for decoupling and filtering purposes.
  • Stable Performance: The X5R dielectric ensures relatively stable capacitance over temperature variations.
  • Compact Size: The 1210 package allows for high-density mounting on circuit boards.
  • Reliable Construction: MLCC construction contributes to high reliability and long life.
  • RoHS Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

The TMK325F225ZH3T utilizes the X5R dielectric material, offering a balance between capacitance stability and size. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. Its compact footprint makes it suitable for applications where space is a constraint.

Specifications:

  • Capacitance: 2.2 µF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 16 VDC
  • Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
  • Case Size: 1210 (3.2mm x 2.5mm)
  • Thickness: 2.0 mm

You May Also Be Interested in

Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess