EN
  • EN
  • DE

UMK105CG7R5BV-F

Part No UMK105CG7R5BV-F
Manufacturer Taiyo Yuden
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102322-UMK105CG7R5BV-F
Categories OEM Parts(T-Z)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMK105CG7R5BV-F CAD Model

Description

The UMK105CG7R5BV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring stable capacitance and small size. Taiyo Yuden is a well-known manufacturer of high-quality electronic components.

Applications:

  • Bypass capacitors: Used to suppress noise and stabilize voltage in electronic circuits.
  • Decoupling capacitors: Decouples power supply lines from noisy loads.
  • Filtering: Used to filter out unwanted frequencies in signal processing circuits.
  • Timing circuits: Used in RC timing circuits for timing and frequency control.
  • General-purpose applications: Suitable for a wide range of electronic projects.

Features:

  • Multilayer ceramic capacitor (MLCC): Provides stable capacitance over temperature and voltage.
  • Small size: Allows for compact circuit designs.
  • High capacitance value: Offers a relatively high capacitance for its size.
  • Low ESR: Minimizes power loss and improves circuit efficiency.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Improved circuit stability: Provides stable capacitance over a wide range of conditions.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Enhanced circuit performance: Low ESR improves circuit efficiency and reduces noise.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The UMK105CG7R5BV-F typically comes in a 0402 case size. The capacitance value is 7.5 pF. The voltage rating is typically 50V. It's important to consult the Taiyo Yuden datasheet for the UMK105CG7R5BV-F to obtain precise electrical characteristics, temperature characteristics, voltage characteristics, and recommended soldering conditions. The datasheet also provides package dimensions and typical performance curves. Understanding these specifics is critical for ensuring proper capacitor selection and optimal performance in your circuit. Typical applications include mobile devices, wireless communication devices, and various consumer electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess