EN
  • EN
  • DE
  • IT

UMK105CH221JV-F

Part No UMK105CH221JV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 220PF 50V C0H 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Capacitance 220pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient C0H
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Maximum) 0.55mm
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802834-UMK105CH221JV-F
Ultra Librarian 3D Model Ultra Librarian UMK105CH221JV-F CAD Model

Description

The UMK105CH221JV-F is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden's UMK series. This capacitor is designed for general-purpose applications and features a compact 0402 package size. It offers a capacitance of 220pF with a tolerance of ±5% and is made with a CH dielectric material, ensuring stable performance over a wide temperature range. This capacitor is well-suited for use in high-frequency circuits and applications where stable capacitance is critical.

Applications:

  • High-frequency circuits: Used in RF amplifiers, filters, and oscillators.
  • Bypass capacitors: Employed to filter noise and provide stable power in digital circuits.
  • Coupling capacitors: Used to block DC signals while allowing AC signals to pass through.
  • Consumer electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Suitable for use in industrial control systems and measurement instruments.

Features:

  • High stability: CH dielectric provides stable capacitance over a wide temperature range.
  • Compact size: The 0402 package allows for high-density circuit design.
  • Low ESR: Low Equivalent Series Resistance for efficient performance in high-frequency circuits.
  • Multilayer construction: Ensures robust construction and long-term reliability.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved circuit performance: The stable capacitance and low ESR contribute to accurate circuit operation.
  • Reduced component count: The small size enables more compact and efficient circuit designs.
  • Enhanced reliability: The multilayer construction provides long-term stability and durability.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Ease of use: The 0402 package is compatible with standard SMT assembly processes.

Additional Details:

The UMK105CH221JV-F has a voltage rating of 16V and is designed to operate within a temperature range of -55°C to +125°C. It is constructed using a high-quality ceramic dielectric material and metal electrodes, ensuring excellent electrical performance and mechanical strength. The termination finish is typically nickel barrier with tin plating, providing good solderability. The 0402 package has dimensions of 1.0mm x 0.5mm x 0.5mm.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6,100+ $0.0095 $57.9500
14,710+ $0.0079 $116.2090
22,730+ $0.0076 $172.7480
31,250+ $0.0074 $231.2500
40,985+ $0.0071 $290.9935
54,550+ $0.0064 $349.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,296 pieces
MOQ: 6100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess