EN
  • EN
  • DE

MM3Z12VCW

Part No MM3Z12VCW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 200mW SOD-323 SURFACE MOUNT Small Outline Flat Lead Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1224387-MM3Z12VCW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z12VCW CAD Model

Description

The MM3Z12VCW is a transient voltage suppressor (TVS) diode manufactured by Tak Cheong Electronics. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive switching. The TVS diode clamps the voltage to a safe level, preventing damage to downstream components.

Applications:

  • ESD Protection: Protecting I/O ports, data lines, and power supply lines from ESD events in electronic devices.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes caused by lightning and inductive switching.
  • Automotive Electronics: Protecting sensitive components in automotive systems from voltage transients.
  • Industrial Equipment: Providing protection against voltage surges in industrial environments.
  • Consumer Electronics: Protecting electronic devices from voltage transients in consumer applications.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping the voltage to a low level.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental standards for Restriction of Hazardous Substances.

Benefits:

  • Effective Transient Voltage Suppression: Protects sensitive components from damage caused by voltage transients.
  • Improved System Reliability: Reduces the risk of circuit failure and improves system uptime.
  • Enhanced Safety: Provides safety isolation in high-voltage applications.
  • Versatile Application: Suitable for a wide range of applications requiring transient voltage suppression.
  • Minimal Signal Degradation: Low capacitance ensures minimal impact on signal integrity.

Additional Details:

The MM3Z12VCW's key performance parameters are its clamping voltage, peak pulse power dissipation, and capacitance. The breakdown voltage is the voltage at which the diode starts to conduct significantly. The operating temperature range should be considered for harsh environment applications. Refer to the Tak Cheong Electronics datasheet for detailed specifications, including maximum ratings, electrical characteristics, and application circuits. The datasheet will provide information about the recommended placement and layout for optimal performance. The MM3Z12VCW offers a reliable and cost-effective solution for protecting sensitive electronic components from transient voltage events, improving the reliability and longevity of electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0143 $50.0500
8,475+ $0.0118 $100.0050
13,160+ $0.0114 $150.0240
18,185+ $0.0110 $200.0350
23,365+ $0.0107 $250.0055
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,450 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess