EN
  • EN
  • DE

MM3Z3V6CW

Part No MM3Z3V6CW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 200mW SOD-323 SURFACE MOUNT Small Outline Flat Lead Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1224434-MM3Z3V6CW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z3V6CW CAD Model

Description

The MM3Z3V6CW is a surface-mount Zener diode manufactured by Tak Cheong Electronics. It is designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage regulation in consumer electronics.
  • Transient voltage suppression in portable devices.
  • Protection circuits for sensitive components.
  • Clipping and clamping circuits.
  • Electronic ballast.

Features:

  • Surface-mount package for automated assembly.
  • Low profile design.
  • High surge current capability.
  • Excellent clamping capability.
  • Zener voltage of 3.6V.
  • Lead-free finish, RoHS compliant.

Benefits:

  • Provides stable voltage regulation for sensitive circuits.
  • Protects circuits from voltage spikes and surges.
  • Reduces board space requirements due to its small size.
  • Increases reliability of electronic devices.
  • Complies with environmental regulations.

Additional Details:

The MM3Z3V6CW has a power dissipation of approximately 200mW. Its operating temperature range is typically from -65°C to +150°C. The device is typically packaged in a SOD-323 package. It is commonly used to protect sensitive integrated circuits from overvoltage conditions, ensuring the reliable operation of electronic equipment.

The Zener voltage is tested under specific conditions. It's critical to review the datasheet provided by Tak Cheong Electronics for precise electrical characteristics and application guidelines. Correct polarity during installation is essential for proper function and prevention of damage.

The surface mount design allows for easy integration into automated manufacturing processes, helping reduce production costs. Furthermore, its robust design makes it suitable for use in harsh industrial and automotive environments.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ $0.0117 $50.0175
10,420+ $0.0096 $100.0320
16,130+ $0.0093 $150.0090
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
38,465+ $0.0078 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess