EN
  • EN
  • DE

MM3Z3V9CW

Part No MM3Z3V9CW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 200mW SOD-323 SURFACE MOUNT Small Outline Flat Lead Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1224436-MM3Z3V9CW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z3V9CW CAD Model

Description

The MM3Z3V9CW is a surface-mount Zener diode manufactured by Tak Cheong Electronics. It is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the MM3Z series, known for its compact size and reliable performance.

Applications

  • Voltage regulation in portable devices
  • Transient voltage suppression in consumer electronics
  • Overvoltage protection in communication equipment
  • Clamping circuits
  • Protection of sensitive components in industrial applications

Features

  • Surface Mount Device (SMD) package
  • Low profile
  • Zener Voltage: 3.9V (Nominal)
  • Tolerance: CW series usually denotes a tight tolerance (consult datasheet for exact value)
  • High surge current capability
  • Lead-free finish, RoHS compliant

Benefits

  • Provides stable voltage regulation, ensuring consistent performance of downstream circuitry.
  • Protects sensitive electronic components from voltage spikes and surges, increasing system reliability.
  • Compact size allows for high-density circuit board designs.
  • Improved surge protection compared to standard diodes.
  • Environmentally friendly due to lead-free and RoHS compliance.

Technical Specifications

The MM3Z3V9CW Zener diode features a nominal Zener voltage of 3.9V. The power dissipation is typically around 200mW. Detailed electrical characteristics, including dynamic impedance, reverse leakage current, and forward voltage, can be found in the official Tak Cheong Electronics datasheet for the MM3Z series. The operating temperature range is typically -55°C to +150°C. The device is housed in a SOD-323 package. It's crucial to consult the datasheet for precise tolerance values, surge current ratings, and thermal resistance to ensure suitability for the intended application.

Proper mounting techniques and thermal management should be considered during PCB design to maximize the diode's performance and lifespan. The MM3Z3V9CW offers a cost-effective solution for voltage regulation and transient protection in a wide range of electronic devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0135 $50.0175
9,010+ $0.0111 $100.0110
13,890+ $0.0108 $150.0120
19,235+ $0.0104 $200.0440
24,755+ $0.0101 $250.0255
33,335+ $0.0090 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess