EN
  • EN
  • DE

AC1020

Part No AC1020
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description 20 A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Talema Group LLC
Series AC
Packaging Box
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 20 A
DC Resistance (DCR) 41.8Ohm
Mounting Type Through Hole
Size / Dimension 0.937" L x 0.438" W (23.80mm x 11.12mm)
Height - Seated (Max) 0.937" (23.80mm)
Termination Style PC Pin
Weight 0.036 lb (16.33 g)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1478882-AC1020
Ultra Librarian 3D Model Ultra Librarian AC1020 CAD Model

You May Also Be Interested in

Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:80 400A DIN RL
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess