EN
  • EN
  • DE

MA600.W.A.ABC.001

Part No MA600.W.A.ABC.001
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 892MHZ/1.6GHZ DOME SMA ML / 892MHz, 1.6GHz, 1.9GHz, 2.4GHz, 5.3GHz CDMA, GPS, GSM, UMTS Dome RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 32dBi, 2.1dBi, 5.1dBi, 2.1dBi, 3.8dBi SMA Male Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Series Spartan
Package Bulk
RF Family/Standard Cellular, Navigation
Frequency Group Wide Band
Frequency (Center/Band) 892MHz, 1.6GHz, 1.9GHz, 2.4GHz, 5.3GHz
Frequency Range 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz
Antenna Type Dome
Number of Bands 5
VSWR 2, 1.6
Gain 32dBi, 2.1dBi, 5.1dBi, 2.1dBi, 3.8dBi
Features LNA, Filter
Termination SMA Male
Ingress Protection IP67
Mounting Type Panel Mount
Height (Max) 1.555" (39.50mm)
Applications CDMA, GPS, GSM, UMTS
Base Product Number MA600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Other Names 931-1206,MA600.W.A301111.B305111.C305111,MA600WA301111B305111C305111
Standard Package 1
Win Source Part Number 1201222-MA600.W.A.ABC.001
Ultra Librarian 3D Model Ultra Librarian MA600.W.A.ABC.001 CAD Model

Description

The Taoglas Limited MA600.W.A.ABC.001 is a Spartan RF Antenna that has a SMA Male termination.

  • Termination: SMA Male
  • Frequency Range: 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz
  • Gain: 32dBi, 2.1dBi, 5.1dBi, 2.1dBi, 3.8dBi
  • Mounting: Panel Mount
  • Ingress Protection: IP67
  • Height (Max): 1.555" (39.50mm)
  • Frequency Group: Wide Band
  • REACH: Unaffected

You May Also Be Interested in

Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess