EN
  • EN
  • DE

ADA4417-3ARMZ-R7

Part No ADA4417-3ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Integrated Triple Video Filter for High Definition Video | IC VIDEO FILTER TRPL HD 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Video Filter
Applications Set-Top Boxes, Video Players
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADA4417
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139422-ADA4417-3ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4417-3ARMZ-R7 CAD Model

Description

Analog Devices ADA4417-3ARMZ-R7 Triple Operational Amplifier

The ADA4417-3ARMZ-R7 is a high-performance triple operational amplifier from Analog Devices Inc., designed to deliver precision and low noise in a variety of applications. This operational amplifier is a stellar choice for professional-grade video, audio, and instrumentation systems, where signal integrity is paramount.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the ADA4417-3ARMZ-R7 offers a space-saving solution without compromising on functionality. The device operates over a wide supply voltage range from ±5 V to ±15 V, providing flexibility in different circuit configurations and ensuring compatibility with a broad range of signal levels.

One of the standout features of the ADA4417-3ARMZ-R7 is its exceptionally low distortion, which is crucial for maintaining the purity of the signal in high-fidelity audio applications and precision measurement instruments. Additionally, the amplifier boasts a high slew rate, enabling it to respond rapidly to changes in input signals, making it well-suited for video processing and high-speed signal conditioning.

The device also exhibits low input bias currents and low offset voltage, which are critical parameters for maintaining accuracy in measurement and control systems. These characteristics ensure that the operational amplifier can handle minute signals without introducing significant errors, thus preserving the integrity of the original signal.

Furthermore, the ADA4417-3ARMZ-R7 comes with an extended temperature range, making it reliable in various environmental conditions, which is especially beneficial for industrial and automotive applications where temperature fluctuations are common.

To facilitate easy integration into existing designs, the ADA4417-3ARMZ-R7 is pin-compatible with standard industry op-amps, allowing for a seamless upgrade path for systems requiring enhanced performance. Whether it's for professional audio equipment, high-definition video systems, or precision instrumentation, the ADA4417-3ARMZ-R7 from Analog Devices Inc. represents a robust and versatile solution for demanding analog applications.

With its combination of low noise, high speed, and precision, the ADA4417-3ARMZ-R7 operational amplifier is an indispensable component for engineers looking to optimize their designs for the highest quality signal processing.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1091 $52.8547
40+ $2.5511 $102.0440
61+ $2.4714 $150.7554
84+ $2.3916 $200.8944
109+ $2.3119 $251.9971
145+ $2.0728 $300.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess