EN
  • EN
  • DE

SGP.1575.18.4.C.02

Part No SGP.1575.18.4.C.02
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 1.575GHZ CER PATCH SLD / 1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 1dBic Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Frequency Range 1.573GHz ~ 1.577GHz
Antenna Type Ceramic Patch
Number of Bands 1
VSWR 1.5
Gain 1dBic
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.177" (4.50mm)
Applications GPS
Other Names SGP.18C,SGP1575184C02,Q7438909,931-1021-6,931-1021-2,931-1021-1
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Win Source Part Number 1236178-SGP.1575.18.4.C.02
Ultra Librarian 3D Model Ultra Librarian SGP.1575.18.4.C.02 CAD Model

Description

The SGP.1575.18.4.C.02 is a GPS/GNSS patch antenna manufactured by Taoglas Limited. This antenna is designed for use in a wide range of GPS and GNSS applications, providing reliable and accurate positioning data. It's a passive ceramic patch antenna.

Applications:

  • GPS Navigation Devices: Providing accurate location data in GPS navigation systems.
  • Asset Tracking: Tracking the location of valuable assets.
  • Automotive Navigation: GPS reception in car navigation systems.
  • Wearable Devices: GPS functionality in smartwatches and fitness trackers.
  • IoT Devices: Location tracking in various Internet of Things applications.

Features:

  • GPS/GNSS Compatibility: Supports GPS, GLONASS, Galileo, and BeiDou.
  • High Gain: Provides strong signal reception.
  • Compact Size: Small form factor for easy integration.
  • Ceramic Patch Antenna: Durable and reliable construction.
  • SMT Mountable: Designed for surface mount technology.
  • 1575.42 MHz Center Frequency: Optimized for GPS L1 frequency.

Benefits:

  • Accurate Positioning: Provides reliable and accurate location data.
  • Improved Signal Reception: High gain ensures strong signal reception even in challenging environments.
  • Easy Integration: Compact size and SMT mountability simplify system design.
  • Durable Design: Ceramic construction ensures long-term reliability.
  • Global Coverage: Supports multiple GNSS constellations for global coverage.

The SGP.1575.18.4.C.02 offers a high gain and wide bandwidth, ensuring strong signal reception and reliable performance. The compact size and SMT mountable design allow for easy integration into various devices. The antenna's ceramic construction provides excellent durability and long-term reliability. It is optimized for the GPS L1 frequency (1575.42 MHz) and also supports other GNSS constellations, including GLONASS, Galileo, and BeiDou, providing global coverage. This antenna is a passive component and requires external circuitry for signal processing.

You May Also Be Interested in

Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess