EN
  • EN
  • DE

73K212AL-IH

Part No 73K212AL-IH
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815815-73K212AL-IH
Ultra Librarian 3D Model Ultra Librarian 73K212AL-IH CAD Model

Description

The 73K212AL-IH is a single-chip modem integrated circuit manufactured by TDK Corporation (formerly Silicon Systems). It's designed for V.22 bis, V.22, V.21, and Bell 212A/103 modem applications, offering a complete modem solution in a single package.

Applications

  • Embedded Modems: Used in embedded systems requiring modem connectivity for data transmission and remote control.
  • Point-of-Sale (POS) Terminals: Enables dial-up connectivity for credit card processing and transaction reporting.
  • Industrial Automation: Facilitates remote monitoring and control of industrial equipment.
  • Remote Diagnostics: Enables remote diagnostics and maintenance of equipment.
  • Security Systems: Used in security systems for alarm reporting and remote monitoring.

Features

  • Single-Chip Modem: Integrates all modem functions into a single integrated circuit.
  • V.22 bis/V.22/V.21/Bell 212A/103 Compatibility: Supports a wide range of modem standards for compatibility with different communication systems.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Digital Signal Processor (DSP): Incorporates a DSP for efficient signal processing.
  • Transmit/Receive Filters: Includes transmit and receive filters for improved signal quality.
  • Adaptive Equalization: Features adaptive equalization to compensate for line impairments.

Benefits

  • Reduced Component Count: Single-chip integration reduces component count and board space requirements.
  • Wide Compatibility: Supports multiple modem standards for versatile application.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Improved Performance: DSP and adaptive equalization enhance signal quality and reliability.
  • Simplified Design: Integrated solution simplifies modem design and development.
  • Cost-Effective: Single-chip integration reduces overall system cost.

Additional Details

The 73K212AL-IH typically operates from a single 5V power supply. It communicates with a microcontroller or other host processor through a serial interface. The device includes built-in test capabilities for diagnostics and troubleshooting. TDK Corporation is a reputable manufacturer known for the quality and reliability of its communication ICs. Consult the datasheet for detailed specifications and application notes. Proper grounding and shielding are essential to minimize noise and interference and ensure reliable modem operation.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess