EN
  • EN
  • DE
  • IT

ACF321825-222-TD01

Part No ACF321825-222-TD01
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(T) SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Attenuation Value 25dB @ 45MHz to 105MHz
Resistance - Channel (Ohms) 0.15
Current 300mA
ESD Protection No
Temperature Range - Operating -25°C to 85°C
Applications Data Lines for Mobile Devices
Voltage Rating 20V
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.079" (2.00mm)
Win Source Part Number 137253-ACF321825-222-TD01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF321825-222-TD01 CAD Model

Description

ACF321825-222-TD01

The ACF321825-222-TD01 excels in delivering high efficiency in power-sensitive applications. Its cutting-edge construction ensures optimal performance and longevity, making it invaluable for engineered systems looking for energy efficiency.

  • Applications:
    • Renewable Energy Systems
    • Portable Devices
    • Advanced Computing Solutions
  • Features and Benefits:
    • Optimized for low power consumption.
    • Reduces signal distortion and enhances clarity.
    • Compact and lightweight for easy deployment.
  • Additional Details:
    • Provides long-term stability across varied environments.
    • Preferred in applications requiring compact components.
    • Manufactured in compliance with leading industry standards.

You May Also Be Interested in

TDK Corporation
FILTER / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200 mA 0805 (2012 Metric), 3 PC Pad
Lowest to $0.2561
Murata Electronics North America
CHIP MULTILAYER LC FILTER
Lowest to $0.0790
Maxim Integrated
MAX1868 - VIDEO FILTER
Need more? Email Us
ON Semiconductor
FILTER RC(PI) 125MHZ ESD SMD
Lowest to $0.5974
ON Semiconductor
FILTER RC(PI) 100 OHM/17PF SMD
Lowest to $1.2514
Murata Electronics North America
FILTER EMI SUPPRESSION BLOCK
Lowest to $1.9008
STMicroelectronics
FILTER RC(PI) 40 OHM/7.5PF SMD
Lowest to $0.4941
ON Semiconductor
FILTER LC(PI) 4.9NH/205PF SMD
Lowest to $1.9215
Semtech Corporation
ECLAMP5100ZATFT 5V HIGH CAP
Lowest to $0.3661

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess