ACF3218H-070-T

Part No ACF3218H-070-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer TDK Corporation
Win Source Part Number 170323-ACF3218H-070-T
Popularity Low
Supply and Demand Status Limited

Description

ACF3218H-070-T

The ACF3218H-070-T component is engineered to deliver optimal performance in high-frequency signal transmission and noise suppression. Its design is tailored to meet the needs of modern electronics requiring consistent and reliable signal filtering.

  • Applications:
    • Consumer Electronics
    • Automotive Signal Processing
    • RFID Systems

Features and Benefits

  • Compact design allows for versatility in PCB layouts.
  • High efficiency in filtering unwanted frequencies.
  • Stable operation in diverse environmental situations.

Additional Details: With its advanced construction, the ACF3218H-070-T is capable of handling a broad range of frequencies while maintaining excellent noise suppression capabilities. It is a valuable addition to any project aiming to enhance signal clarity.

You May Also Be Interested in

Knowles Syfer
Lowest to $9.5490
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.3268
Knowles Syfer
Lowest to $1.5395
Knowles Syfer
Lowest to $9.4544
Murata Electronics North America
EMI FILTER LC-CIRCUIT 0.1A 10VDC
Need more? Email Us
STMicroelectronics
FILTER RC(PI) 100 OHM/30PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 100Ohms, C = 30pF SC-101, SOT-883
Lowest to $0.0950
Knowles Syfer
Need more? Email Us
Knowles Syfer
Lowest to $2.9409
Bourns Inc.
FILTER RC(T) 25 OHM/200PF SMD
Lowest to $3.7690

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174