The ACM2520-102-2P-T is a common mode choke from TDK Corporation, designed to suppress unwanted common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can degrade the performance of electronic devices and systems.
Applications
- USB lines
- HDMI lines
- LVDS lines
- Power lines
- Signal lines in various electronic devices to reduce EMI
Features
- Inductance: 1000 uH (102 indicates 10 x 10^2 uH)
- High common mode impedance for effective noise suppression.
- Low differential mode impedance to minimize signal distortion.
- Rated Current: Specified in the datasheet.
- Low DC Resistance (DCR) to reduce power loss.
- Compact size for space-constrained applications.
- Surface Mount Device (SMD)
Benefits
- Reduces common mode noise, improving signal integrity.
- Enhances the performance and reliability of electronic devices.
- Helps to meet electromagnetic compatibility (EMC) requirements.
- Minimizes signal distortion and power loss.
- Easy to integrate into automated assembly processes.
Common mode chokes work by attenuating common mode currents, which are currents that flow in the same direction on multiple conductors. By presenting a high impedance to these currents, the choke effectively blocks the noise while allowing the desired differential mode signals to pass through with minimal attenuation.
The '2P-T' suffix in the part number likely refers to specific packaging or performance characteristics. Consult the TDK datasheet for precise specifications.
For detailed specifications, including rated current, DC resistance, impedance characteristics, and physical dimensions, refer to the official TDK Corporation datasheet for the ACM2520-102-2P-T common mode choke.