EN
  • EN
  • DE

ACM4520V-421-2P-T00

Part No ACM4520V-421-2P-T00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 1.4A 2LN 420OHM SMD AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Series ACM-V
Packaging Reel - TR
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 420 Ohm @ 100MHz
Current Rating (Maximum) 1.4A
DC Resistance (DCR) (Maximum) 55 mOhm
Voltage Rating - DC 50V
Operating Temperature Range -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD
Size 0.185" L x 0.177" W (4.70mm x 4.50mm)
Height (Maximum) 0.079" (2.00mm)
Package Horizontal, 4 PC Pad
Manufacturer Homepage www.tdk.com
Win Source Part Number 744174-ACM4520V-421-2P-T00
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Family Name ACM4520V
Introduction Date March 05, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ACM4520V-421-2P-T00 CAD Model

Description

The ACM4520V-421-2P-T00 is a product from TDK Corporation that is designed for use in electronic devices.

  • Series: ACM-V
  • Packaging: Reel - TR
  • Operating Temperature: -40°C ~ 125°C
  • Package: Horizontal, 4 PC pad
  • Voltage Rating - AC: Not Applicable
  • Voltage Rating - DC: 50V
  • Approvals: Yes
  • Mounting Type: SMD
  • Filter Type: Power Line
  • Size: 0.185" L x 0.177" W (4.70mm x 4.50mm)
  • Lines: 2
  • Impedance @ Frequency: 420 Ohm @ 100MHz
  • Family Name: ACM4520V
  • Category: Filter
  • Manufacturer Homepage: www.tdk.com
  • Height (Maximum): 0.079" (2.00mm)
  • Current Rating (Maximum): 1.4A
  • DC Resistance (DCR) (Maximum): 55 mOhm
  • Alternative Parts (Cross-Reference): ACM4520V-421-2P-TL00
  • Introduction Date: March 05, 2013
  • Estimated EOL Date: 2024
  • ECCN: EAR99
  • Halogen-Free: Compliant
  • Supply and Demand Status: Limited
  • Quantity per Package: 800

You May Also Be Interested in

Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9843 $59.0580
145+ $0.8077 $117.1165
225+ $0.7824 $176.0400
310+ $0.7572 $234.7320
395+ $0.7320 $289.1400
530+ $0.6563 $347.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess