EN
  • EN
  • DE

ACT45B-101-2P-TL

Part No ACT45B-101-2P-TL
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Common Mode Filters For automobile signal line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135576-ACT45B-101-2P-TL
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT45B-101-2P-TL CAD Model

Description

The ACT45B-101-2P-TL is a common mode choke manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, particularly in power lines and signal lines. These chokes are crucial in reducing electromagnetic interference (EMI) and ensuring electromagnetic compatibility (EMC) in electronic devices.

Applications

  • DC power lines: Filtering common mode noise in DC power lines to prevent interference.
  • Signal lines: Suppressing EMI in signal lines, improving signal integrity.
  • USB ports: Reducing noise in USB data and power lines.
  • LED lighting: Filtering noise in LED lighting circuits.
  • Audio circuits: Suppressing noise in audio signal paths for clearer sound.

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and attenuation.
  • Compact size: Small footprint for use in space-constrained applications.
  • High current capability: Can handle significant current without saturation.
  • Surface mount design: Suitable for automated assembly processes.

Benefits

  • Reduced EMI: Effectively suppresses electromagnetic interference, ensuring compliance with EMC standards.
  • Improved signal integrity: Reduces noise and distortion in signal lines, resulting in clearer signals.
  • Enhanced system performance: By reducing noise, overall system performance and reliability are improved.
  • Easy installation: Surface mount design simplifies the assembly process.
  • Space savings: Compact size allows for integration into small electronic devices.

Additional Details

The ACT45B series from TDK are designed for a broad variety of noise suppression. The ACT45B-101-2P-TL typically has a common mode impedance of 100 ohms at 100 MHz, a rated current of approximately 2 amps, and a DC resistance of about 0.1 ohms. It comes in a surface mount package designed for automated assembly. These chokes are constructed with ferrite cores to provide high impedance over a broad frequency range. They also feature a low profile to minimize board height. It's imperative to consult the TDK datasheet for the ACT45B-101-2P-TL to get specific electrical characteristics, mechanical dimensions, and recommended operating conditions to ensure it is being used properly. This will give specifics on insertion loss vs frequency, rated voltage, and operating temperature ranges.

You May Also Be Interested in

TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
EPCOS (TDK)
Lowest to $27.5514
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
TDK Corporation
Lowest to $0.6722
NXP / Nexperia
Lowest to $0.3172
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess