The ACZ1005Y-121-T000 is a multilayer chip inductor manufactured by TDK Corporation. It's designed for high-frequency applications where small size and high performance are critical. This inductor is commonly used for impedance matching, filtering, and resonance circuits in various electronic devices.
Applications
- Mobile phones
- Wireless communication devices (Bluetooth, Wi-Fi)
- RF modules
- High-frequency circuits
- Matching networks
- Filtering circuits
Features
- Small SMD package (1.0 x 0.5 x 0.5 mm)
- Inductance: 120 nH
- Tolerance: ±5%
- High Q value
- Self-resonant frequency (SRF): High SRF value
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Provides precise inductance value for circuit tuning
- High Q value ensures low losses and efficient performance
- Small size allows for use in compact devices
- Wide operating temperature range ensures functionality in various environments
- RoHS compliance ensures environmental friendliness
- Suitable for high-frequency applications due to its high SRF
Additional Details
The ACZ1005Y-121-T000 chip inductor is a crucial component for optimizing performance in high-frequency circuits. The 120 nH inductance value is commonly used in matching networks and filtering circuits. The high Q value minimizes energy losses, improving the efficiency of the circuit. The small size and SMD package allow for easy integration into compact electronic devices. The high self-resonant frequency (SRF) ensures that the inductor operates effectively at high frequencies. Multilayer chip inductors like the ACZ1005Y-121-T000 are designed for tight tolerances and stability, making them suitable for applications requiring precise control of inductance. This inductor is widely used in mobile phones, wireless communication devices, and other high-frequency electronic systems.