EN
  • EN
  • DE

B30687-M566B-X921-G05

Part No B30687-M566B-X921-G05
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752067-B30687-M566B-X921-G05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B30687-M566B-X921-G05 CAD Model

Description

The B30687-M566B-X921-G05 is a gas discharge tube (GDT) surge arrester manufactured by TDK Corporation. It is designed to provide robust overvoltage protection for sensitive electronic equipment against transient surges caused by lightning, power line disturbances, and electrostatic discharge (ESD). GDTs are known for their high surge current capability and low capacitance, making them suitable for a variety of applications where reliable surge protection is essential.

Applications

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking devices from lightning strikes and power surges.
  • Power Supplies: Providing surge protection for AC/DC and DC/DC power supplies in various electronic devices.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and actuators from transient voltages.
  • Data Communication Lines: Protecting Ethernet ports, serial interfaces, and other data lines from surge events.
  • Security Systems: Protecting surveillance cameras, alarm systems, and access control systems from overvoltage damage.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection during severe surge events.
  • Low Capacitance: Minimizes signal distortion and insertion loss, making it suitable for high-frequency applications.
  • Fast Response Time: Quickly responds to overvoltage events, diverting the surge current away from sensitive components.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Manufactured in compliance with RoHS directives, minimizing environmental impact.

Benefits

  • Improved Equipment Reliability: Protects sensitive electronic components from damage due to voltage surges, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures caused by surge events, reducing downtime and maintenance costs.
  • Enhanced Safety: Provides a reliable means of protection against electrical hazards associated with overvoltage events.
  • Cost-Effective Protection: Offers a cost-efficient solution for safeguarding electronic equipment from surge damage.
  • Compliance with Industry Standards: Helps equipment meet relevant safety standards related to overvoltage protection.

The B30687-M566B-X921-G05 from TDK is a highly reliable GDT surge arrester designed to provide robust overvoltage protection for sensitive electronic equipment. Its high surge current capability, low capacitance, and fast response time make it suitable for a wide range of applications where surge protection is critical. The device ensures reliable operation and enhanced protection against voltage surges, extending the lifespan of equipment and reducing downtime.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess