EN
  • EN
  • DE

B39212B8967P810

Part No B39212B8967P810
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047556-B39212B8967P810
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212B8967P810 CAD Model

Description

The B39212B8967P810 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. SAW filters are crucial components in radio frequency (RF) systems, providing precise filtering of signals and enabling efficient communication. This particular filter is designed for specific frequency bands and applications, as detailed below.

Applications

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices to filter unwanted signals and improve signal quality.
  • RF Transceivers: Integrated into RF transceivers to ensure clean transmission and reception of signals.
  • Satellite Communication: Employed in satellite communication systems to filter signals and reduce interference.
  • Navigation Systems: Utilized in GPS and other navigation systems to improve the accuracy and reliability of signal reception.
  • Automotive Applications: Found in automotive communication systems for keyless entry, remote start, and other wireless functions.

Features

  • High Selectivity: Provides sharp attenuation of unwanted signals, ensuring that only the desired frequencies pass through.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and improving overall system performance.
  • Compact Size: Small form factor allows for integration into compact electronic devices.
  • Stable Performance: Offers consistent and reliable performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out noise and interference.
  • Increased System Reliability: Ensures consistent and reliable performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Simplified Design: Facilitates easier and more efficient design of RF systems.
  • Cost-Effective Solution: Offers a cost-effective solution for filtering RF signals in a variety of applications.

Additional Details

The B39212B8967P810 SAW filter is designed to meet the stringent requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in demanding environments. The compact size and surface mount design make it easy to integrate into a wide range of electronic devices. Specific electrical characteristics (e.g., center frequency, bandwidth, insertion loss, attenuation) can be found in the product datasheet provided by TDK Corporation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess