EN
  • EN
  • DE

B39851B8677P810

Part No B39851B8677P810
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047660-B39851B8677P810
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39851B8677P810 CAD Model

Description

Overview

The TDK Corporation B39851B8677P810 is a SAW (Surface Acoustic Wave) filter. SAW filters are electronic components commonly used in radio frequency (RF) systems to selectively pass or reject signals within a specific frequency range. They are crucial components in various wireless communication devices.

Applications

  • Mobile Phones: Used in cellular bands to filter unwanted signals and improve receiver sensitivity.
  • Wireless Communication Systems: Employed in Wi-Fi routers and access points to filter signals.
  • Remote Control Systems: Utilized in remote controls for filtering specific frequency bands.
  • Satellite Communication: Integrated into satellite receivers and transmitters for signal filtering.
  • GPS Receivers: Used to filter the GPS signal and improve location accuracy.

Features

  • SAW Technology: Utilizes surface acoustic waves to achieve high-performance filtering.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Precise Frequency Response: Provides accurate filtering characteristics.
  • Stable Performance: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Increased System Reliability: Reduces the risk of interference and signal degradation.
  • Smaller Device Size: Enables the development of more compact wireless devices.
  • Lower Power Consumption: Minimizes power loss in the filtering process.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The B39851B8677P810 is typically characterized by its center frequency, bandwidth, insertion loss, attenuation, and impedance. These parameters are critical for selecting the appropriate SAW filter for a specific application. The filter is typically surface-mount technology (SMT) and requires proper soldering techniques for reliable operation. It's designed to operate within a specified temperature range, and exceeding this range can affect performance. It is also sensitive to electrostatic discharge (ESD) and requires proper handling precautions. Consult the TDK datasheet for detailed specifications and application notes.

SAW filters are passive components, meaning they do not require any external power supply. The performance of a SAW filter is heavily dependent on the design and manufacturing process, ensuring precise control over the piezoelectric material and electrode patterns.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,279 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess