EN
  • EN
  • DE

B72540E300K62

Part No B72540E300K62
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description Var 30VAC 38VDC 1200A 47V 2220 SMD Blister T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047882-B72540E300K62
Categories TVS - Varistors,MOVs
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72540E300K62 CAD Model

Description

The B72540E300K62 is a varistor manufactured by TDK Corporation, designed for protecting electronic circuits and devices from transient overvoltages or surge events. As a voltage-dependent resistor, it offers a reliable and efficient means of diverting excess current away from sensitive components, thereby preventing damage and ensuring the overall robustness of electronic systems.

Applications

  • Power supplies and adapters
  • Industrial control systems
  • Consumer electronics (TVs, refrigerators, etc.)
  • Telecommunications equipment
  • Lighting systems (LED drivers)

Features

  • High surge current capability
  • Fast response time to transient overvoltages
  • Stable clamping voltage characteristics
  • Compact size for space-constrained applications
  • RoHS compliant, environmentally friendly

Benefits

  • Provides effective protection against voltage surges and transients
  • Enhances the reliability and extends the lifespan of electronic equipment
  • Reduces the risk of component failure and associated downtime
  • Complies with international safety standards
  • Offers a cost-effective solution for overvoltage protection

Additional Details

The B72540E300K62 features a varistor voltage of 30V. Varistors are characterized by their non-linear current-voltage relationship. Under normal operating conditions, the varistor exhibits a high resistance, effectively isolating itself from the circuit. However, when a transient voltage exceeds its clamping voltage, the varistor's resistance rapidly decreases, allowing it to conduct the excess current and clamp the voltage to a safe level.

The surge current rating is a crucial parameter, indicating the maximum current the varistor can withstand during a surge event without being damaged. The energy absorption capability, typically measured in joules, signifies the amount of energy the varistor can dissipate. These parameters are essential for selecting the appropriate varistor for a given application, ensuring adequate protection against anticipated surge levels.

The 'E' designation within the part number typically indicates a specific series and performance characteristics of the varistor within the TDK product line. Its compact size facilitates easy integration into densely populated circuit boards, making it suitable for modern electronic devices where space is at a premium. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The RoHS compliance demonstrates its adherence to environmental regulations, restricting the use of hazardous substances.

In summary, the B72540E300K62 varistor offers a robust and reliable solution for protecting electronic circuits from overvoltage transients, contributing to the enhanced reliability and longevity of electronic equipment across diverse applications.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Panasonic
Lowest to $0.0381
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,295 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess