EN
  • EN
  • DE

B72580V170K62

Part No B72580V170K62
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description Var MLV 14VAC/16VDC 800A 22V 1812 SMD Blister
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4 nF
Case / Package 1812
Case Code (Imperial) 1812
Case Code (Metric) 4532
Clamping Current 5 A
Clamping Voltage 44 V
Depth 3.2 mm
Energy 2.7 J
Height 2.5 mm
Lead Free Lead Free
Length 4.5 mm
Material Metal
Max Operating Temperature 125 °C
Max Surge Current 800 A
Max Voltage Rating (AC) 17 V
Max Voltage Rating (DC) 22 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Varistor Voltage 27 V
Voltage Rating (AC) 17 V
Voltage Rating (DC) 22 V
Voltage Tolerance 10 %
Width 3.2 mm
Win Source Part Number 1177211-B72580V170K62
Categories TVS - Varistors,MOVs
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72580V170K62 CAD Model

Description

The TDK Corporation B72580V170K62 TVS-Varistors,MOVs part has a Win Source Part Number of 1177211-B72580V170K62.

  • Mounting Type: surface mount (SMD/SMT)
  • Case/Package Size: 1812
  • Capacitance: 4 nF
  • Capacitance Tolerance: 10%
  • Clamping Voltage: 44 V
  • Clamping Current: 5 A
  • Varistor Voltage: 27 V
  • Energy: 2.7 J
  • Max Surge Current: 800 A
  • Voltage Rating (AC): 17 V
  • Max Voltage Rating (AC): 17 V
  • Voltage Rating (DC): 22 V
  • Max Voltage Rating (DC): 22 V
  • Height: 2.5 mm
  • Width: 3.2 mm
  • Length: 4.5 mm
  • Lead-Free: yes
  • RoHS Compliant: yes

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0647
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess