EN
  • EN
  • DE

B72650M 140K 93

Part No B72650M 140K 93
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description SIEB72650M 140K 93 SMD Disk Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1053689-B72650M 140K 93
Categories TVS - Varistors,MOVs
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72650M 140K 93 CAD Model

Description

The B72650M 140K 93 is a metal oxide varistor (MOV) from TDK Corporation (formerly EPCOS). It is designed to protect electronic equipment from transient voltage surges caused by events such as lightning strikes, electrostatic discharge (ESD), and inductive switching.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized

Benefits

  • Provides reliable protection against voltage surges, preventing damage to sensitive electronic components.
  • Extends the lifespan of electronic equipment by mitigating the effects of transient voltages.
  • Enhances the safety and reliability of electronic systems.
  • Helps meet regulatory requirements for surge protection.

Additional Details

The specific parameters for this varistor include:

  • Varistor Voltage: Approximately 225V (This is an estimated value as "140K" implies a voltage around 140Vrms, which is then converted to peak voltage for surge protection. The exact clamping voltage characteristics will be detailed in the datasheet.)
  • Maximum Surge Current: This value can vary but is typically in the range of several kA (kilo-Amperes) for a single 8/20 μs pulse (refer to the datasheet for precise values).
  • Operating Temperature: Typically -40°C to +85°C (consult datasheet for the exact range).
  • Disc Size: The physical size of the varistor disc affects its energy handling capability. Datasheet will provide the exact dimensions.

It's crucial to consult the official datasheet from TDK Corporation for precise electrical characteristics, surge current ratings, clamping voltage curves, and other relevant parameters before using this component in any application. The datasheet will provide detailed information necessary for proper circuit design and ensuring adequate surge protection.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 0402
Lowest to $0.2189
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.1525
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9426 $61.2690
150+ $0.7735 $116.0250
235+ $0.7493 $176.0855
320+ $0.7251 $232.0320
415+ $0.7010 $290.9150
555+ $0.6285 $348.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess