EN
  • EN
  • DE

C0603X5R1A104K030BC

Part No C0603X5R1A104K030BC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 10V X5R 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-7318-1, 445-7318-2, C0603X5R1A104K, C0603X5R1A104KT00NN, Q8078865, 2266-C0603X5R1A104K030BC, 445-7318-6
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914137-C0603X5R1A104K030BC
Ultra Librarian 3D Model Ultra Librarian C0603X5R1A104K030BC CAD Model

Description

The C0603X5R1A104K030BC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a stable capacitance and small size are required.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering in signal lines
  • DC-DC converters
  • Consumer electronics

Features

  • Capacitance: 0.1µF (Microfarads)
  • Voltage: 10V (Volts)
  • Case Size: 0603 (1608 Metric)
  • Dielectric: X5R
  • Tolerance: ±10%
  • Termination: Nickel Barrier with Tin Plating
  • Operating Temperature Range: -55°C to +85°C

Benefits

  • Small Size: The 0603 package allows for high-density mounting on circuit boards.
  • Stable Capacitance: The X5R dielectric provides a relatively stable capacitance over temperature and voltage variations.
  • Reliable Performance: TDK is a well-known manufacturer, ensuring consistent quality and performance.
  • Low ESR: Contributes to low power loss and efficient circuit operation.
  • RoHS Compliant: Meets environmental regulations for lead-free products.
  • Cost-Effective: Provides a good balance of performance and cost for general-purpose applications.

Additional Details

The X5R dielectric offers a capacitance variation of ±15% within the operating temperature range of -55°C to +85°C. The nickel barrier termination provides excellent solderability and prevents silver migration. This capacitor is designed for surface mount technology (SMT) and is suitable for reflow soldering. Part number C0603X5R1A104K030BC specifies dimensions, capacitance value, rated voltage, and tolerance.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
38,465+ $0.0015 $57.6975
90,910+ $0.0013 $118.1830
136,365+ $0.0013 $177.2745
200,000+ $0.0012 $240.0000
250,000+ $0.0012 $300.0000
333,335+ $0.0011 $366.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 38465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess