EN
  • EN
  • DE

C1005C0G2A471J050BA

Part No C1005C0G2A471J050BA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 470PF 100V C0G 0402 / 470 pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series C
Package Tape & Reel
Capacitance 470 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names C1005C0G2A471JT000F,445-15206-1,445-15206-2,445-15206-6
Standard Package 10,000
Win Source Part Number 1026164-C1005C0G2A471J050BA
Ultra Librarian 3D Model Ultra Librarian C1005C0G2A471J050BA CAD Model

Description

The C1005C0G2A471J050BA is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are among the most widely used types of capacitors in electronic circuits. They are known for their small size, high reliability, and excellent performance across a broad range of applications.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and voltage spikes.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground, improving signal integrity.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies and noise.
  • Timing Circuits: Used in timing circuits to set specific time constants.
  • Energy Storage: Employed for storing small amounts of energy in various electronic devices.

Features

  • C0G Dielectric: Features a C0G (NP0) dielectric material, known for its excellent capacitance stability over temperature and voltage.
  • Small Size: Compact 0402 package size (1.0 x 0.5 mm) for high-density PCB layouts.
  • High Capacitance: Offers a capacitance of 470 pF (picofarads), suitable for various applications.
  • Low ESR: Provides low equivalent series resistance (ESR), minimizing energy loss and improving circuit efficiency.
  • High Voltage Rating: Rated for 100V, providing a safety margin for voltage fluctuations.

Benefits

  • Stable Performance: Offers extremely stable capacitance over a wide range of temperatures and voltages.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Reliability: Ensures high reliability and long-term stability.
  • Energy Efficiency: Minimizes energy loss due to its low ESR.
  • Reduced Noise: Effectively reduces noise and voltage spikes in electronic circuits.

Additional Details

The C1005C0G2A471J050BA MLCC is designed for surface mount technology (SMT) assembly, streamlining the manufacturing process. The C0G dielectric ensures minimal capacitance change with temperature, making it ideal for applications requiring stable performance. The capacitor's tolerance is indicated by the 'J' in the part number, which typically signifies a ±5% tolerance. The termination is designed for reliable soldering and long-term connection integrity. This capacitor meets RoHS requirements and is lead-free.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess