The C1005COG1H101JT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor features a COG (NP0) dielectric, known for its excellent stability over temperature and voltage changes.
Applications
- Decoupling capacitors in digital circuits
- Bypass capacitors in analog circuits
- Filtering capacitors in power supplies
- Timing circuits
- High-frequency circuits
Features
- COG (NP0) dielectric for high stability
- Small case size (1005: 1.0mm x 0.5mm)
- High Q factor
- Low ESR (Equivalent Series Resistance)
- Surface mount device (SMD)
Benefits
- Stable capacitance over a wide temperature range
- Minimal capacitance change with applied voltage
- Low losses at high frequencies
- Reduced noise and interference in electronic circuits
- Compact design for high-density circuit boards
Additional Details
The C1005COG1H101JT000F has a capacitance value of 100 pF (picofarads) with a tolerance of ±5%. The voltage rating is 50V. The COG (NP0) dielectric ensures that the capacitance remains relatively constant over a wide temperature range, typically from -55°C to +125°C. This makes it suitable for applications where temperature stability is critical. The small 1005 case size allows for high-density mounting on printed circuit boards (PCBs). The capacitor's low ESR minimizes power dissipation and improves circuit efficiency. MLCCs are constructed from alternating layers of ceramic dielectric material and metal electrodes. The number of layers and the thickness of the layers determine the capacitance value. These capacitors are widely used in a broad range of electronic devices due to their reliability, stability, and small size. The specific parameters, including temperature coefficient and aging characteristics, are fully detailed in the TDK datasheet.